Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 SI-60 G1/2-IG TV 10.01.01.01150

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 SI-60 G1/2-IG TV - 10.01.01.01150 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 SI-60 G1/2-IG TV
10.01.01.01150
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 SI-60 G1/2-IG TV 10.01.01.01150
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01150
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 210 SI-60 G1/2-IG TV
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038407 - RS Components, Ltd.
Specs
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Punch Press Suction Hand Cup Feeder - A6461 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 53.97 mm (2.12 inch)
View Details