Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 60 HT1-60 N009 M10x1.25-IG 10.01.01.11169

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 60 HT1-60 N009 M10x1.25-IG - 10.01.01.11169 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 60 HT1-60 N009 M10x1.25-IG
10.01.01.11169
Flat suction cup (round) for smooth or slightly rough surfaces PFG 60 HT1-60 N009 M10x1.25-IG 10.01.01.11169
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11169
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 60 HT1-60 N009 M10x1.25-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Vacuum suction cup - ESS-40-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Flat Vacuum Cup / Suction Cup - VS 1 - SAS Automation, LLC
Specs
Type Flat
Diameter / Max. Size 2 to 95 mm (0.0787 to 3.74 inch)
Material Nitrile (NBR) (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Viton
View Details
Double Bellows Suction Cup - B2.5-62-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 59.94 mm (2.36 inch)
Material Nitrile (NBR)
View Details