Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 SI-AS-55 M5-IG 10.01.01.10357

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 SI-AS-55 M5-IG - 10.01.01.10357 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 SI-AS-55 M5-IG
10.01.01.10357
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 SI-AS-55 M5-IG 10.01.01.10357
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10357
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 5 SI-AS-55 M5-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-8-M5-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 8 mm (0.3150 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038111 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
Vacuum Cup - Double Bellows - VCC-B-035-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 8.9 mm (0.3504 inch)
Material Nitrile (NBR)
View Details
Vacuum Cups - Style VAB-Barb Type - Seal Science, Inc.
Specs
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style HoseBarb
View Details