Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 100 NBR-55 G1/4-IG 10.01.01.01107

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 100 NBR-55 G1/4-IG - 10.01.01.01107 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 100 NBR-55 G1/4-IG
10.01.01.01107
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 100 NBR-55 G1/4-IG 10.01.01.01107
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01107
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 100 NBR-55 G1/4-IG
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038364 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Material Polybutadiene
View Details
Vacuum suction cup holder - ESH-HF-1-M10X1 - Festo Corporation
Specs
Style Other
Description M10x1
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details