Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 NBR-55 N002 10.01.01.00002

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 NBR-55 N002 - 10.01.01.00002 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 NBR-55 N002
10.01.01.00002
Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 NBR-55 N002 10.01.01.00002
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00002
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 1.5 NBR-55 N002
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022719 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-20-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material NBR
View Details
S-Series Anti-Static Vacuum Cup - SA - SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 8 to 40 mm (0.3150 to 1.57 inch)
Material Silicone Rubber
View Details
Suction Cup - BPR-1573 - ANVER Corporation
ANVER Corporation
Specs
Type Rectangular
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details