Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 SI-60 G1/2-IG AE 10.01.01.01156

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 SI-60 G1/2-IG AE - 10.01.01.01156 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 SI-60 G1/2-IG AE
10.01.01.01156
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 SI-60 G1/2-IG AE 10.01.01.01156
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01156
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 SI-60 G1/2-IG AE
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-15-1/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material VMQ (silicone)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
3
Specs
Type Standard; Flat
Diameter / Max. Size 77 mm (3.03 inch)
Material Rubber
View Details
Flat Vacuum Suction Cup - F10-NBR - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 10.16 mm (0.4000 inch)
Material Nitrile (NBR)
View Details