Schmalz Inc. Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 40 NK-40 N035 10.01.01.00789

Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet
Description
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 40 NK-40 N035 - 10.01.01.00789 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 40 NK-40 N035
10.01.01.00789
Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 40 NK-40 N035 10.01.01.00789
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. These sealing cups do not leave an imprint on the unstable workpieces even at high temperatures.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00789
Product Name Flat suction cup (round) for careful gripping of paper, plastic film, etc. SGP 40 NK-40 N035
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038250 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Silicon
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
C-B1.5 Bellows Vacuum Cup - C-B1.5-20-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 20.07 mm (0.7900 inch)
Material Nitrile (NBR)
View Details