Schmalz Inc. Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 10 SI-55 M5-AG 10.01.01.10037

Description
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
Datasheet
Description
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 10 SI-55 M5-AG - 10.01.01.10037 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 10 SI-55 M5-AG
10.01.01.10037
Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 10 SI-55 M5-AG 10.01.01.10037
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
  • Round flat suction cup for the handling of sensitive workpieces
  • For use with smooth and uneven surfaces
  • Suitable for use in harsh environments, with high chemical resistance
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10037
Product Name Flat suction cup (round), handling sensitive workpieces with uneven surfaces SGN 10 SI-55 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 15 mm (0.5906 inch)
Material FPM
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150023 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 10.92 mm (0.4300 inch)
Material Nitrile (NBR)
View Details