Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-IG 10.01.01.11157

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-IG - 10.01.01.11157 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-IG
10.01.01.11157
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-IG 10.01.01.11157
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11157
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 80 HT1-60 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-125-3/8-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Flat Vacuum Cup With Valve - A-3150049S - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Silicone Rubber
View Details