Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 15 PU-55 G1/8-IG 10.01.01.00113

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 15 PU-55 G1/8-IG - 10.01.01.00113 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 15 PU-55 G1/8-IG
10.01.01.00113
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 15 PU-55 G1/8-IG 10.01.01.00113
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00113
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 15 PU-55 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022731 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 NBR-AS-55 G1/8-IG - 10.01.01.10352 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 4 mm (0.1575 inch)
Stroke 3 mm (0.1181 inch)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 82.55 mm (3.25 inch)
Material Rubber
View Details