Schmalz Inc. Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 30 NBR-45 M14x1.5-AG 10.01.01.11426

Description
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Datasheet
Description
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 30 NBR-45 M14x1.5-AG - 10.01.01.11426 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 30 NBR-45 M14x1.5-AG
10.01.01.11426
Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 30 NBR-45 M14x1.5-AG 10.01.01.11426
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems for press lines in the automotive industry Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
  • Round, flat suction cup for dynamic handling of metal sheets with very short cycle times
  • Handling of thin steel sheets and aluminum sheets without deformation
  • For use in feeder systems for press lines in the automotive industry
  • Special groove on the bottom prevents oily sheets from slipping, permitting precise positioning in stamping presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11426
Product Name Flat suction cup (round) for very dynamic handling of smooth and oily workpieces SAF 30 NBR-45 M14x1.5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-100-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022792 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 55 mm (2.17 inch)
Material Pur
View Details
Vinyl Vacuum Cups - VC56-Y - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 22.22 mm (0.8748 inch)
Material Vinyl
View Details
Flat Round Suction Cup (Automotive) - NSAFX Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 50 to 125 mm (1.97 to 4.92 inch)
Material Nitrile (NBR)
View Details