Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG 10.01.01.00176

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG - 10.01.01.00176 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG
10.01.01.00176
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG 10.01.01.00176
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00176
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HD-3-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2811194 - RS Components, Ltd.
Specs
Type Deep
Diameter / Max. Size 20 mm (0.7874 inch)
Material Rubber; Fluororubber
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150096P - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 78.74 mm (3.1 inch)
Material Nitrile (NBR)
View Details