Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 HT1-60 G1/8-IG 10.01.01.11151

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 HT1-60 G1/8-IG - 10.01.01.11151 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 HT1-60 G1/8-IG
10.01.01.11151
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 HT1-60 G1/8-IG 10.01.01.11151
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.11151
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 25 HT1-60 G1/8-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-30-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material BR
View Details
Pneumatic Suction Cups - 7036227 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Chloroprene rubber
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3150025 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.86 mm (0.9000 inch)
Material Nitrile (NBR)
View Details