Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 2 NBR-55 M3-AG 10.01.01.00276

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 2 NBR-55 M3-AG - 10.01.01.00276 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 2 NBR-55 M3-AG
10.01.01.00276
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 2 NBR-55 M3-AG 10.01.01.00276
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00276
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 2 NBR-55 M3-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HA-3-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 15 mm (0.5906 inch)
Material Pur
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
Single Hand Suction Cup - A1859 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 102 mm (4 inch)
View Details