Schmalz Inc. Annular suction cup for handling CDs/DVDs SGR 33 SI-AS-50 10.01.01.10702

Description
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
Datasheet
Description
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Annular suction cup for handling CDs/DVDs SGR 33 SI-AS-50 - 10.01.01.10702 - Schmalz Inc.
Raleigh, NC, United States
Annular suction cup for handling CDs/DVDs SGR 33 SI-AS-50
10.01.01.10702
Annular suction cup for handling CDs/DVDs SGR 33 SI-AS-50 10.01.01.10702
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
  • Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems
  • Handling of CDs and DVDs in all processing steps of the production and further processing
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.10702
Product Name Annular suction cup for handling CDs/DVDs SGR 33 SI-AS-50
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038462 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Finger Suction Cup - A1230 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 53.97 mm (2.12 inch)
View Details