Schmalz Inc. Flat suction cup (round) for particularly sensitive workpieces SGAN 7 PU-60 M5-AG 10.01.01.00800

Description
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Datasheet
Description
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for particularly sensitive workpieces SGAN 7 PU-60 M5-AG - 10.01.01.00800 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for particularly sensitive workpieces SGAN 7 PU-60 M5-AG
10.01.01.00800
Flat suction cup (round) for particularly sensitive workpieces SGAN 7 PU-60 M5-AG 10.01.01.00800
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
  • Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00800
Product Name Flat suction cup (round) for particularly sensitive workpieces SGAN 7 PU-60 M5-AG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material BR
View Details
Pneumatic Suction Cups - 2022861 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details
P Series Foam Vacuum Cup - A-3350039 - ANVER Corporation
Specs
Type Sponge
Diameter / Max. Size 67.56 mm (2.66 inch)
Material Ethylene Propylene
View Details