Schmalz Inc. Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG AE 10.01.01.01155

Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet
Description
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG AE - 10.01.01.01155 - Schmalz Inc.
Raleigh, NC, United States
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG AE
10.01.01.01155
Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG AE 10.01.01.01155
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
  • Round suction cup for handling of smooth, flat workpieces
  • Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal sheets
  • Series SPU AE with integrated peeling insert: handling of thin metal sheets (approx. 1.0 - 2.5 mm); overcomes the self-adhesion between the sheets
  • Series SPU TV with touch valve: deactivation of unused suction cups to prevent the entry of unwanted air
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.01155
Product Name Suction plate (round), universal, for smooth and slightly rough surfaces SPU 160 NBR-55 G1/2-IG AE
Type Ring
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-55-1/4-SI-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022860 - RS Components, Ltd.
Specs
Diameter / Max. Size 12 mm (0.4724 inch)
Material Nitrile Rubber (NBR)
View Details
C-F Flat Vacuum Cup - C-F60-NBR-M10 - ANVER Corporation
Specs
Type Flat
Diameter / Max. Size 59.94 mm (2.36 inch)
Material Nitrile (NBR)
View Details
Vacuum Gripping System for
Specs
Type Flat
Diameter / Max. Size 16 to 50 mm (0.6299 to 1.97 inch)
Material PTFE
View Details