Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 PU-55 N004 10.01.01.00049

Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 PU-55 N004 - 10.01.01.00049 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 PU-55 N004
10.01.01.00049
Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 PU-55 N004 10.01.01.00049
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00049
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFG 8 PU-55 N004
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038205 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150062 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 29.97 mm (1.18 inch)
Material Nitrile (NBR)
View Details