Schmalz Inc. Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-IG 10.01.01.00120

Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet
Description
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-IG - 10.01.01.00120 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-IG
10.01.01.00120
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-IG 10.01.01.00120
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
  • Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces
  • Handling of hot workpieces (HT1, SI, FPM)
  • Low marking and antistatic handling of sensitive workpieces (HT1 and AS versions)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.01.00120
Product Name Flat suction cup (round) for smooth or slightly rough surfaces PFYN 60 PU-55 G1/4-IG
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-100-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038092 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-11-NBR - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 11.43 mm (0.4500 inch)
Material Nitrile (NBR)
View Details