Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
0.1A 12VDC, AVSS 0.3 24 AWG DOWN
0.1A 12VDC, CLIP TERMINALS, SPNC
3A 125VAC, 12VDC, UL 1007 20 AWG
3MA 12VDC, 2.5MM X 2.5MM WITH 1.
3MA 12VDC, UL 1007 20 AWG STRAIG
GSS SAFETY LIMIT SW 1NC/1NO
GSS SAFETY LIMIT SW 4NC DIRECT
HY38-6B8-021-000
HY38-6E8-021-000
Linear IC's
SEALED AERO SWITCH
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NO 100MA 12V
SWITCH DETECT SPST-NO 100MA 30V
SWITCH DETECTOR DPST-NO 100MA 5V
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 100MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DETECTOR SPST-NO 50MA 20V
SWITCH DETECTOR SPST-NO 5MA 5V
SWITCH ROTARY SIDE
SWITCH SNAP ACT 4PST 100MA 50V
SWITCH SNAP ACT DPST-NC 10A 300V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT SPDT 0.4VA 20V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 50V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION 4PST 6A 120V
SWITCH SNAP ACTION DPDT 10A 120V
SWITCH SNAP ACTION DPDT 6A 120V
SWITCH SNAP ACTION DPDT 6A 30V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 300V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 22A 125V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP ACTION SPDT 6A 30V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP DPST-NC 100MA 120V
SWITCH SNAP DPST-NC 100MA 50V
SWITCH SNAP SPST-NC 0.4VA 20V
SWITCH SNAP SPST-NO 0.4VA 20V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH TACTILE
SWITCH TRIGGER DPST-NO 18A 125V

<< Prev Next >>