Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH | |
| BASIC | |
| CROSS ROLLER PLUNGER 90 DEG | |
| DIODE SOD123FL 100V 1A 150C | |
| ENCL SW OPMANUALLY ACTUATED SW | |
| ENCL SW OPOVERTRAVEL TOP PLUNGE | |
| ENCLOSED SW OPSIDE ROTARY LEVER | |
| Linear IC's | |
| MINSA SW HLV 0.30N 0.5A AC NC LG | |
| MINSA SW HLV 0.30N 0.5A AC NC SH | |
| MINSA SW HLV 0.30N 0.5A AC NC UN | |
| MINSA SW HLV 0.30N 0.5A AC NO LG | |
| MINSA SW HLV 0.30N 0.5A AC NO SH | |
| MINSA SW HLV 0.30N 0.5A AC NO UN | |
| MINSA SW HLV 0.30N 0.5A AC SC LG | |
| MINSA SW HLV 0.30N 0.5A AC SC SH | |
| MINSA SW HLV 0.30N 0.5A AC SC UN | |
| MUSA SW PPL STD 0.1A VAC DT LEAD | |
| MUSA SW PPL STD 3A VAC DT A LEAD | |
| SAFETY INTERLOCK HINGE 2NC/1NO | |
| SMINSA SW 18UPLV 1.47N 5A/3A AC | |
| SMINSA SW HLV 0.49N. 5A AC DT QC | |
| SMINSA SW HLV 0.49N. 5A AC DT SL | |
| SMINSA SW HLV1.47N 5A/3A AC 3A D | |
| SMINSA SW PPL 0.49N. 5A AC DT QC | |
| SMINSA SW PPL 0.49N. 5A AC DT SL | |
| SMINSA SW PPL 1.47N 5A/3A AC 3A | |
| SMINSA SW RLEV1.47N 5A/3A AC 3A | |
| SMINSA SW SH-H-R 0.49N. 5A AC DT | |
| SMINSA SW WH-HLV 1.47N 5A/3A AC | |
| SUBMINIATURE BASIC SWITCH | |
| SWITC STRGHT LVR SPDT 10A SOLDER | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR DPDT 10A 277V | |
| SWITCH DETECTOR DPDT 16A 125V | |
| SWITCH DETECTOR DPDT | |
| SWITCH DETECTOR SPDT 1MA 5V | |
| SWITCH DETECTOR SPST-NO 0.1A 12V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH PLUNGER SPDT 10A SCREW | |
| SWITCH PLUNGER SPDT 10A SOLDER | |
| SWITCH ROLLER SPDT 10A SCREW | |
| SWITCH ROLLER SPDT 10A SOLDER | |
| SWITCH SNAP ACT 4PST 10MA 30MV | |
| SWITCH SNAP ACT 4PST 750MA 250V | |
| SWITCH SNAP ACT DPST 10MA 30MV | |
| SWITCH SNAP ACT DPST 5.5A 130V | |
| SWITCH SNAP ACT SPDT 0.4VA 20V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 380V | |
| SWITCH SNAP ACT SPDT 600MA 120V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 11A 277V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 11A 277V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 125V | |
| SWITCH SNAP ACT SPST-NO 3A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 277V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| SWITCH SNAP ACTION DPDT 16A 125V | |
| SWITCH SNAP ACTION DPST 3A 120V | |
| SWITCH SNAP ACTION DPST 6A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 277V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 277V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION | |
| SWITCH SNAP SPST-NC 100MA 125V | |
| SWITCH SNAP SPST-NO 0.4VA 20V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| TOP PLUNGE SHORT 1 NC 1 NO SPDT | |
| TOP ROLLER ARM 1 NC 1 NO SNAP | |
| UMINAS SW PPL 1.8N. 2A DT PCB UP | |
| UMINAS SW PPL 1.8N. 2A DT QC110 | |
| UMINAS SW PPL 1.8N. 2A DT SLD | |
| UMINSA SW BLEV 0.74N 0.1A/30VDC | |
| UMINSA SW HLEV 0.74N 0.1A/30VDC | |
| UMINSA SW HLV0.88N 3A/1.5A AC NC | |
| UMINSA SW PPLUN 0.74N 0.1A/30VDC | |
| UMINSA SW RLEV0.74N 0.1A/30VDC N | |
| UMINSA SW RLEV0.74N 0.1A/30VDC S |
| << Prev | Next >> |