Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 21
Product Name Notes
MINIATURE BASIC SWITCH
SWITCH LEVER 11A SPDT .187 QC
SWITCH LEVER 16A SPDT .187 QC
SWITCH LEVER 16A SPDT SOLDER
SWITCH LEVER 20A SPDT .250 QC
SWITCH LEVER SPDT 16A QC TERM
SWITCH ROLLER SPDT 11A QC TERM
SWITCH SNAP 11A SPST-NO
SWITCH SNAP 16A SPDT
SWITCH SNAP 16A SPST-NC .187QC
SWITCH SNAP 16A SPST-NO .250 QC
SWITCH SNAP 6A SPDT .187 QC
SWITCH SNAP ACT SPST-NC 11A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 21A 250V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NO 11A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 21A 250V
SWITCH SNAP ACT SPST-NO 6A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 21A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP SPDT 16A QC TERM
SWITCH SNAP SPDT 16A
SWITCH SNAP SPDT 6A
SWITCH SNAP SPST-NC 6A
SWITCH SNAP SPST-NO 16A
SWITCH SNAP SPST-NO 6A QC TERM
SWITCH SNAP SPST-NO 6A

<< Prev Next >>