Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| NON PLUG-INSIDE ROTARY SPDT | |
| NON PLUG-INTOP PLUNGER STANDARD | |
| NON PLUG-INTOP ROLLER PLUNGER | |
| PLUG-INSIDE ROTARY DPDT | |
| PLUG-INSIDE ROTARY SPDT | |
| PLUG-INTOP ROLLER PLUNGER SPDT | |
| PLUGIN TOP PLUNGER STAND SPDT | |
| SWITCH DETECT SNAPACT SPDT 30V | |
| SWITCH SNAP ACT DPDT 50MA 250V | |
| SWITCH SNAP ACT SPDT 0.4VA 20V | |
| SWITCH SNAP ACT SPDT 300MA 30V | |
| SWITCH SNAP ACT SPDT 50MA 250V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT 7A 120V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 7A 120V | |
| SWITCH SNAP ACTION SPDT 7A 250V | |
| SWITCH SNAP SPST-NO 0.4VA 20V |
| << Prev | Next >> |