Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH | |
| LIMIT SW PLUNGER | |
| Linear IC's | |
| MICRO SWITCH | |
| MICROSWITCH - PCB RH ANGLE PIN | |
| MICROSWITCH - PCB STRAIGHT LON | |
| MICROSWITCH - PCB STRAIGHT PIN | |
| SNAP SWITCH 3A @ 125VAC 150GF LE | |
| SUBMINIATURE BASIC SWITCH | |
| SW ZPA .1A LOW FORCE N/L SMT | |
| SW ZPA .1A STD FORCE LEVER SMT | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 12V | |
| SWITCH SNAP ACT SPDT 100MA 48V | |
| SWITCH SNAP ACT SPDT 200MA 60V | |
| SWITCH SNAP ACT SPDT IP67 PCMNT | |
| SWITCH SNAP ACT SPDT IP67 WIRE | |
| SWITCH SNAP ACT SPDT PC TH | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 6A 125V | |
| SWITCH SNAP ACTION MINI | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP SPST-NO 100MA 125V |
| << Prev |