Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 21
Product Name Notes
AUTO SWITCHES BASIC SWITCH
AUTO SWITCHES IMERSIONPROOF BAS
AUTO SWITCHES MINI BASIC SWITCH
BASIC SWITCH
DETECTION SWITCH
IMERSION-PROOF BASIC SWITCH
MINI BASIC SWITCH
MINI DOOR SWITCH
MINIATURE BASIC SWITCH
RELIABLE AND LONG LIFE MOUSE SWI
SEALED SNAP ACTION SWITCH
SEALED SWITCH PCB PIN PLUNGER
SUBMINATURE BASIC SWITCH
SUBMINIATURE BASIC SWITCH
SWITCH BASIC SPDT .1A SEALED
SWITCH BASIC SPDT 1A 75GF
SWITCH BASIC SPDT 5A SEALED
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NO 100MA 30V
SWITCH DETECTOR SPDT 1A 125V
SWITCH DETECTOR SPST-NC 1A 125V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 1A 125V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH LEVER SPDT 5A W/WIRES
SWITCH ROLL SPST-NO 5A SLD TERM
SWITCH ROLLER SPDT .1A W/WIRES
SWITCH ROLLER SPDT 5A SLD TERM
SWITCH SNAP ACT DPST-NO 5A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 500MA 125V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 1A 30V
SWITCH SNAP ACT SPST-NC 2A 250V
SWITCH SNAP ACT SPST-NC 3A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 100MA 6V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 1A 30V
SWITCH SNAP ACT SPST-NO 2A 250V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 30V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 2A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP SPDT 100MA RA PCB
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 250MA 100V
SWITCH
ULTRA MINI SMT DETECTION SW

<< Prev Next >>