Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| ENCL SWES BFROLLER ARM ADJ SPDT | |
| ENCL SWES BFTOP PLUNGER SPDT | |
| ENCL SWES BFWOBBLE COIL SPRING | |
| FST SWITCH HINGE LEVER TYPE | |
| FST SWITCH SIMULATED ROLLER LEVE | |
| HAZARDOUS AREA BX -2 | |
| HAZARDOUS AREA BX NON PLUGINSIDE | |
| MAGNELIMIT | |
| RF/Wireless | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 11A 125V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 22A 125V | |
| SWITCH SNAP ACTION SPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 8A 125V |
| << Prev | Next >> |