Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21
Product Name Notes
BASIC SWITCH V BASICS V15
Linear IC's
MINATURE BASIC SWITCH
MINIATURE BASIC SWITCH
MINIATURE BASIC
SNAP SWITCH 150GF 15A @ 125VAC S
SW MINI SNAPACT SPDT .1A 125V
SWITCH BASIC 10A SLD PIN PLUNGER
SWITCH BASIC 10A SPDT QC .187
SWITCH BASIC 15A HINGE ROLLER
SWITCH BASIC 15A SPST-NO SLD
SWITCH BASIC SPDT 15A .187 QC
SWITCH FLEX ROD DPST FRONT MNT
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPST-NC 10A 125V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 11A 277V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 15A 250V
SWITCH SNAP ACT SPST-NC 15A 277V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 5A 277V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 11A 277V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 15A 250V
SWITCH SNAP ACT SPST-NO 15A 277V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 20A 250V
SWITCH SNAP ACT SPST-NO 5A 277V
SWITCH SNAP ACTION DPST 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 11A 277V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 15A 250V
SWITCH SNAP ACTION SPDT 15A 277V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 300MA 6V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 277V
SWITCH SNAP SPST-NO 100MA 125V
UP01DTANLB04,MICROSW ITCH,SNAP
UP3DTCNLA04,MICROSWI TCH,SNAP
UP3DTCNLB04,MICROSWI TCH,SNAP
UP3DTCOLA04,MICROSWI TCH,SNAP
UP3DTCOLB04,MICROSWI TCH,SNAP

<< Prev Next >>