Acme Chip Technology Co., Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| D4C-1720 W/WL 1A109 LEVEL | |
| LIMIT SW BEVEL PLUNGER | |
| LIMIT SW PLASTIC ROD | |
| LIMIT SW ROLLER LEVER | |
| LIMIT SW SEAL PIN PLUNGER | |
| LIMIT SW SEALED PIN PLUNGER | |
| LIMIT SW SEALED ROLLER | |
| LIMIT SW TOP PLUNGER DPDT | |
| LIMIT SW TOP ROLLER PLUNGER | |
| LIMIT SW,ROLLER LEVER | |
| LIMIT SWITCH | |
| LS CAT WHISKER 189.5 3M CBL | |
| LS LOW TEMP -40+40C | |
| MINI BASIC SWITCH | |
| MINI BASIC | |
| MINIATURE BASIC SWITCH | |
| SFTY LMT SW M20 1NC1NO TPROLP | |
| SMALL L/S RLR LEVR -40 TO 104F | |
| SMALL LS RLR.LVR LED INDICATOR | |
| SWITCH LEVER 6A SPDST-NC .250QC | |
| SWITCH LEVER 6A SPST-NC SOLDER | |
| SWITCH LEVER 6A SPST-NO .187 QC | |
| SWITCH LEVER SPDT 6A QC TERM | |
| SWITCH SNAP 6A SPDT .187 QC | |
| SWITCH SNAP ACT DPST-NC 10A 120V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT SPST-NC 6A 250V | |
| SWITCH SNAP ACT SPST-NO 6A 250V | |
| SWITCH SNAP ACTION DPDT 5A 125V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION DPST 15A 120V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 4A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SPDT 1A 30VDC ROLLER LEVR | |
| SWITCH SPDT 1A 30VDC ROLLR PLNGR |
| << Prev | Next >> |