Ashcroft Inc. Re-Rangeable Pressure Transmitter,0-80"W.C. GC527F0242CD80IW

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,0-80
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,0-80"W.C.
GC527F0242CD80IW
Re-Rangeable Pressure Transmitter,0-80"W.C. GC527F0242CD80IW
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • Stainless Steel, viton and alumina ceramic wetted parts
  • Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C.
  • 2 wire 4-20 mA output
  • Flow measurement "totalization"/square root extraction function.
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC527F0242CD80IW
Product Name Re-Rangeable Pressure Transmitter,0-80"W.C.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure transmitter - SPTW-P10R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Thin Film
Media Liquid; Gas
View Details
2 suppliers
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; RS232/485
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details