Ashcroft Inc. Re-Rangeable Pressure Transmitter,0-8"W.C. GC527F0242CD8IW

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,0-8
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,0-8"W.C.
GC527F0242CD8IW
Re-Rangeable Pressure Transmitter,0-8"W.C. GC527F0242CD8IW
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • Stainless Steel, viton and alumina ceramic wetted parts
  • Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C.
  • 2 wire 4-20 mA output
  • Flow measurement "totalization"/square root extraction function.
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC527F0242CD8IW
Product Name Re-Rangeable Pressure Transmitter,0-8"W.C.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
View Details
Absolute Pressure Transmitter - Model 266NRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Sealed
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details