Ashcroft Inc. Pressure Transmitter 1.00 XL3MB242ST1IW

Description
Product Highlights Type IXLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitt er APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very low velocity measurements Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 50 in.H2O pressure ranges CE approved High overpressure protection NEMA 2 Stainless Steel construction Three output signals available Easy installation On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply 9 point NIST Traceable Calibration Certificate The Ashcroft® XLdp is a variable capacitance sensor within a glass-clad silicon chip The patented Si-Glas™ technology combines the inherent high sensitivity of a variable capacitance transducer with the repeatability of a micro-machined, ultra-thin silicon diaphragm The Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors The Si-Glas™ sensor is composed of only sputtered metals and glass molecularly bonded to silicon There are no epoxies or other organics in the sensor to contribute to drift or mechanical degradation over time The glass-clad silicon diaphragm withstands extreme overpressure as well as severe shock and vibration
Datasheet
Description
Product Highlights Type IXLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitt er APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very low velocity measurements Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 50 in.H2O pressure ranges CE approved High overpressure protection NEMA 2 Stainless Steel construction Three output signals available Easy installation On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply 9 point NIST Traceable Calibration Certificate The Ashcroft® XLdp is a variable capacitance sensor within a glass-clad silicon chip The patented Si-Glas™ technology combines the inherent high sensitivity of a variable capacitance transducer with the repeatability of a micro-machined, ultra-thin silicon diaphragm The Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors The Si-Glas™ sensor is composed of only sputtered metals and glass molecularly bonded to silicon There are no epoxies or other organics in the sensor to contribute to drift or mechanical degradation over time The glass-clad silicon diaphragm withstands extreme overpressure as well as severe shock and vibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter 1.00 - XL3MB242ST1IW - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter 1.00
XL3MB242ST1IW
Pressure Transmitter 1.00 XL3MB242ST1IW
Product Highlights Type IXLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitt er APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very low velocity measurements Certified 0.25% and 0.5% accuracy 0.1 in.H2O - 50 in.H2O pressure ranges CE approved High overpressure protection NEMA 2 Stainless Steel construction Three output signals available Easy installation On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply 9 point NIST Traceable Calibration Certificate The Ashcroft® XLdp is a variable capacitance sensor within a glass-clad silicon chip The patented Si-Glas™ technology combines the inherent high sensitivity of a variable capacitance transducer with the repeatability of a micro-machined, ultra-thin silicon diaphragm The Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors The Si-Glas™ sensor is composed of only sputtered metals and glass molecularly bonded to silicon There are no epoxies or other organics in the sensor to contribute to drift or mechanical degradation over time The glass-clad silicon diaphragm withstands extreme overpressure as well as severe shock and vibration

Product Highlights

  • Type IXLdp Ultra-Low Variable Capacitance Pressure Transducer/Transmitter
  • APPLICATIONS: HVAC, fume hood control, lab/clean/hospital room pressurization, medical lung function or breathing equipment, fan tracking, filter monitoring, or very low velocity measurements
  • Certified 0.25% and 0.5% accuracy
  • 0.1 in.H2O - 50 in.H2O pressure ranges
  • CE approved
  • High overpressure protection
  • NEMA 2 Stainless Steel construction
  • Three output signals available
  • Easy installation
  • On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply
  • 9 point NIST Traceable Calibration Certificate
  • The Ashcroft® XLdp is a variable capacitance sensor within a glass-clad silicon chip
  • The patented Si-Glas™ technology combines the inherent high sensitivity of a variable capacitance transducer with the repeatability of a micro-machined, ultra-thin silicon diaphragm
  • The Ashcroft® Si-Glas™ sensor enables precise measurement and control of very low pressure
  • Although the ultra-thin silicon diaphragm deflects only a micron, the sensor is 100 times more sensitive to pressure than available silicon piezoresistive pressure sensors
  • The Si-Glas™ sensor is composed of only sputtered metals and glass molecularly bonded to silicon
  • There are no epoxies or other organics in the sensor to contribute to drift or mechanical degradation over time
  • The glass-clad silicon diaphragm withstands extreme overpressure as well as severe shock and vibration
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number XL3MB242ST1IW
Product Name Pressure Transmitter 1.00
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 984M - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0073 to 14.5 psi (0.0051 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Current; 4-20mA 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details