Transcat, Inc. +/- 5 PSIG Pressure Transmitter PTX5072-TBA3CAH6PE-5PSIG

Description
Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(+/-5 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications mV, mA, voltage and configurable voltage outputs Multiple electrical & pressure connector options Operating temperature ranges from –55 to 125°C (-67 to 257°F)
Datasheet
Description
Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(+/-5 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications mV, mA, voltage and configurable voltage outputs Multiple electrical & pressure connector options Operating temperature ranges from –55 to 125°C (-67 to 257°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
+/- 5 PSIG Pressure Transmitter - PTX5072-TBA3CAH6PE-5PSIG - Transcat, Inc.
Rochester, NY, USA
+/- 5 PSIG Pressure Transmitter
PTX5072-TBA3CAH6PE-5PSIG
+/- 5 PSIG Pressure Transmitter PTX5072-TBA3CAH6PE-5PSIG
Product Highlights Part # - PTX5072-TB-A3-CA-H6- PE-(+/-5 PSIG) Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi) Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL) Stainless Steel construction Frequency response to 5 kHz High over pressure capability Hazardous Area certifications mV, mA, voltage and configurable voltage outputs Multiple electrical & pressure connector options Operating temperature ranges from –55 to 125°C (-67 to 257°F)

Product Highlights

  • Part # - PTX5072-TB-A3-CA-H6-PE-(+/-5 PSIG)
  • Ranges from 70 mbar (1 psi) to 700 bar (10,000 psi)
  • Accuracy to ±0.04% Full Scale (FS) Best Straight Line (BSL)
  • Stainless Steel construction
  • Frequency response to 5 kHz
  • High over pressure capability
  • Hazardous Area certifications
  • mV, mA, voltage and configurable voltage outputs
  • Multiple electrical & pressure connector options
  • Operating temperature ranges from –55 to 125°C (-67 to 257°F)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number PTX5072-TBA3CAH6PE-5PSIG
Product Name +/- 5 PSIG Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter - PCE-DMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Absolute; Gauge
Media Liquid; Gas; Handles Hazardous Materials
Accuracy 0.5000 ±% FS
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Multivariable Transmitter - Model 266JRT - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100 C - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details