Ashcroft Inc. Pressure Transmitter RX7MB242STP51WL

Description
Product Highlights Accuracy: ±1.00% span Differential Pressure Ranges: Unidirectional: 0.10" IWD to 50.00" IWD Bidirectional: ±0.10" IWD to ±50.00" IWD NEMA 1; stainless steel and Lexan enclosure Mounting: surface mount Output signal: current or voltage
Datasheet
Description
Product Highlights Accuracy: ±1.00% span Differential Pressure Ranges: Unidirectional: 0.10" IWD to 50.00" IWD Bidirectional: ±0.10" IWD to ±50.00" IWD NEMA 1; stainless steel and Lexan enclosure Mounting: surface mount Output signal: current or voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter - RX7MB242STP51WL - Transcat, Inc.
Rochester, NY, USA
Pressure Transmitter
RX7MB242STP51WL
Pressure Transmitter RX7MB242STP51WL
Product Highlights Accuracy: ±1.00% span Differential Pressure Ranges: Unidirectional: 0.10" IWD to 50.00" IWD Bidirectional: ±0.10" IWD to ±50.00" IWD NEMA 1; stainless steel and Lexan enclosure Mounting: surface mount Output signal: current or voltage

Product Highlights

  • Accuracy: ±1.00% span
  • Differential Pressure Ranges: Unidirectional: 0.10" IWD to 50.00" IWD Bidirectional: ±0.10" IWD to ±50.00" IWD
  • NEMA 1; stainless steel and Lexan enclosure
  • Mounting: surface mount
  • Output signal: current or voltage
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number RX7MB242STP51WL
Product Name Pressure Transmitter
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Standard Industrial Differential Pressure Transmitter - HPT700S - Holykell Technology Company Limited
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,I2C,RS485...
Pressure Measurement Differential
Working Pressure Range 1.45 to 145 psi (1.02 to 102 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Signal Output Analog Voltage; Analog Current
Sensor Technology Pirani
Pressure Measurement Vacuum
View Details