Ashcroft Inc. Pressure Transmitter, 10"WC XL3MB242ST10IW

Description
Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping from 5msec to 1sec On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply
Datasheet
Description
Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping from 5msec to 1sec On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 10
Rochester, NY, USA
Pressure Transmitter, 10"WC
XL3MB242ST10IW
Pressure Transmitter, 10"WC XL3MB242ST10IW
Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping from 5msec to 1sec On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply

Product Highlights

  • 15 psi proof pressure for all pressure ranges
  • Offering 0.25% accuracy down to 0.05? of water column
  • A wide assortment of uni- and bi-directional ranges available
  • Nonstandard ranges available
  • All stainless steel NEMA 2 construction
  • Factory adjustable damping from 5msec to 1sec
  • On-board voltage regulation allows use of lower cost, non-precise, unregulated power supply
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number XL3MB242ST10IW
Product Name Pressure Transmitter, 10"WC
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Gauge pressure transmitter (direct mount type) - FKP-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Gauge
View Details