Ashcroft Inc. Re-Rangeable Pressure Transmitter,0-200"W.C. GC527F0242CD200IW

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,0-200
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,0-200"W.C.
GC527F0242CD200IW
Re-Rangeable Pressure Transmitter,0-200"W.C. GC527F0242CD200IW
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • Stainless Steel, viton and alumina ceramic wetted parts
  • Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C.
  • 2 wire 4-20 mA output
  • Flow measurement "totalization"/square root extraction function.
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC527F0242CD200IW
Product Name Re-Rangeable Pressure Transmitter,0-200"W.C.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data