Ashcroft Inc. Re-Rangeable Pressure Transmitter,+/-80"W.C. GC527F0242CD80IWL

Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock
Description
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Suppliers

Company
Product
Description
Supplier Links
Re-Rangeable Pressure Transmitter,+/-80
Rochester, NY, USA
Re-Rangeable Pressure Transmitter,+/-80"W.C.
GC527F0242CD80IWL
Re-Rangeable Pressure Transmitter,+/-80"W.C. GC527F0242CD80IWL
Product Highlights Up to 8 times smaller than a conventional process transmitter Robust NEMA 4X (IP65) aluminum die cast housing Bright backlit LCD display Stainless Steel, viton and alumina ceramic wetted parts Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C. 2 wire 4-20 mA output Flow measurement "totalization"/squar e root extraction function. Internal push-button configurability allows quick range changes Scaling function allows display to indicate arbitrary physical units "Loop Check" function allows unit to output 4-20 mA without applying pressure Easily rotatable display, 90° increments Key Lock

Product Highlights

  • Up to 8 times smaller than a conventional process transmitter
  • Robust NEMA 4X (IP65) aluminum die cast housing
  • Bright backlit LCD display
  • Stainless Steel, viton and alumina ceramic wetted parts
  • Ranges from 0-4 to 0-400 in.W.C. and bidirectional ±4 to ±200 in. W.C.
  • 2 wire 4-20 mA output
  • Flow measurement "totalization"/square root extraction function.
  • Internal push-button configurability allows quick range changes
  • Scaling function allows display to indicate arbitrary physical units
  • "Loop Check" function allows unit to output 4-20 mA without applying pressure
  • Easily rotatable display, 90° increments
  • Key Lock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Transmitters
Product Number GC527F0242CD80IWL
Product Name Re-Rangeable Pressure Transmitter,+/-80"W.C.
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Absolute pressure transmitter - FKA-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Pressure Measurement Absolute
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA200 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Wireless Pressure Transmitter with IoT Cloud Platform - H2601 - Holykell Technology Company Limited
Specs
Signal Output 4G,LORA
Media Liquid; Gas
Display Type Digital Numerical Display
View Details