Littelfuse, Inc. High Energy Industrial Varistor V511DA40

Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet
Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor - V511DA40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor
V511DA40
High Energy Industrial Varistor V511DA40
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

Supplier's Site Datasheet
Varistors, MOVs - F3749-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3749-ND
Varistors, MOVs F3749-ND
820V 40kA Varistor 1 Circuit Chassis Mount Encased Disc

820V 40kA Varistor 1 Circuit Chassis Mount Encased Disc

Buy Now Datasheet
VARISTOR 820V 40KA ENCASED DISC - 461-V511DA40 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 820V 40KA ENCASED DISC
461-V511DA40
VARISTOR 820V 40KA ENCASED DISC 461-V511DA40
VARISTOR 820V 40KA ENCASED DISC

VARISTOR 820V 40KA ENCASED DISC

Supplier's Site
LF Panel Mount - V511DA40 - Galco Industrial Electronics
Madison Heights, MI, United States
LF Panel Mount
V511DA40
LF Panel Mount V511DA40
DA Varistor 40mm

DA Varistor 40mm

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Galco Industrial Electronics
Product Category Varistors Varistors Varistors Varistors
Product Number V511DA40 F3749-ND 461-V511DA40 V511DA40
Product Name High Energy Industrial Varistor Varistors, MOVs VARISTOR 820V 40KA ENCASED DISC LF Panel Mount
Operating DC Voltage 910 volts 820 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-8001-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details