Permabond Permabond LH050 Anaerobic Pipe Sealant Adhesive White 350 mL Bottle AA000500350B0101

Description
Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low cost, easy application, directional freedom, low shrinkage, chemical and high temperature resistance. 350 mL Bottle.
Request a Quote Datasheet
Description
Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low cost, easy application, directional freedom, low shrinkage, chemical and high temperature resistance. 350 mL Bottle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permabond LH050 Anaerobic Pipe Sealant Adhesive White 350 mL Bottle - LH050 350ML BOTTLE - Ellsworth Adhesives
Germantown, WI, USA
Permabond LH050 Anaerobic Pipe Sealant Adhesive White 350 mL Bottle
LH050 350ML BOTTLE
Permabond LH050 Anaerobic Pipe Sealant Adhesive White 350 mL Bottle LH050 350ML BOTTLE
Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low cost, easy application, directional freedom, low shrinkage, chemical and high temperature resistance. 350 mL Bottle.

Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a solid plastic at room temperature and works well on most metals, steel, and brass. It offers low cost, easy application, directional freedom, low shrinkage, chemical and high temperature resistance. 350 mL Bottle.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Sealants
Product Number LH050 350ML BOTTLE
Product Name Permabond LH050 Anaerobic Pipe Sealant Adhesive White 350 mL Bottle
Cure / Technology Anaerobic
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONAPOXY AD-10 Epoxy Encapsulant Brown 1 gal Can - AD-10 GAL - Ellsworth Adhesives
Specs
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details