Permabond 200 Cyanoacrylate is a one component, high viscosity, fast curing adhesive that is used for wire tacking, high speed production lines, component mounting, and bonding of metals, rubber, and plastics. It requires no mixing, no heat curing, and offers good flow control. 1 lb Bottle.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 200 1 LB BOTTLE |
| Product Name | Permabond 200 General Purpose Cyanoacrylate Adhesive Clear 1 lb Bottle |
| Cure / Technology | Single Component |
| Chemical System | Cyanoacrylate |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |