Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing. It fully cures at room temperature and typically used on zinc, cadmium, steel, and other plated fasteners. It offers corrosion protection, vibration loosening prevention, thread lubrication, and off-torque control. 50 mL Bottle.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | MM115 50ML BOTTLE |
| Product Name | Permabond MM115 Anaerobic Threadlocker Adhesive Blue 50 mL Bottle |
| Cure / Technology | Anaerobic; Single Component |
| Substrate Compatibility | Metal |
| Features | Threadlocker or Retainer |
| Viscosity | 1300 cP |