Permabond Permabond LH150 Anaerobic Pipe Sealant Adhesive White 50 mL Tube AA001500050T0101

Description
Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing capabilities when fully cured at room temperature. It offers low cost, easy application, low shrinkage, directional freedom, high temperature and chemical resistance. 50 mL Tube.
Request a Quote Datasheet
Description
Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing capabilities when fully cured at room temperature. It offers low cost, easy application, low shrinkage, directional freedom, high temperature and chemical resistance. 50 mL Tube.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permabond LH150 Anaerobic Pipe Sealant Adhesive White 50 mL Tube - LH150 50ML TUBE - Ellsworth Adhesives
Germantown, WI, USA
Permabond LH150 Anaerobic Pipe Sealant Adhesive White 50 mL Tube
LH150 50ML TUBE
Permabond LH150 Anaerobic Pipe Sealant Adhesive White 50 mL Tube LH150 50ML TUBE
Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing capabilities when fully cured at room temperature. It offers low cost, easy application, low shrinkage, directional freedom, high temperature and chemical resistance. 50 mL Tube.

Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing capabilities when fully cured at room temperature. It offers low cost, easy application, low shrinkage, directional freedom, high temperature and chemical resistance. 50 mL Tube.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Industrial Sealants
Product Number LH150 50ML TUBE
Product Name Permabond LH150 Anaerobic Pipe Sealant Adhesive White 50 mL Tube
Cure / Technology Anaerobic; Single Component
Unlock Full Specs
to access all available technical data