Rochester Electronics Embedded - Embedded - Microcontrollers - DSP56F801FA80 DSP56F801FA80

Description
Manufacturer: Motorola Win Source Part Number: 917611-DSP56F801FA80 Series: 56F8xx Operating Temperature Range: -40°C ~ 85°C Features: 56800 series Microcontroller IC 16-Bit 80MHz 20KB (10K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800 Speed: 80MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 11 Program Memory Size: 20KB (10K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSP56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 917611-DSP56F801FA80 Series: 56F8xx Operating Temperature Range: -40°C ~ 85°C Features: 56800 series Microcontroller IC 16-Bit 80MHz 20KB (10K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800 Speed: 80MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 11 Program Memory Size: 20KB (10K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSP56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSP56F801FA80 - 917611-DSP56F801FA80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSP56F801FA80
917611-DSP56F801FA80
Embedded - Embedded - Microcontrollers - DSP56F801FA80 917611-DSP56F801FA80
Manufacturer: Motorola Win Source Part Number: 917611-DSP56F801FA80 Series: 56F8xx Operating Temperature Range: -40°C ~ 85°C Features: 56800 series Microcontroller IC 16-Bit 80MHz 20KB (10K x 16) FLASH 48-LQFP (7x7) Core Processor: 56800 Speed: 80MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 11 Program Memory Size: 20KB (10K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: DSP56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 917611-DSP56F801FA80
Series: 56F8xx
Operating Temperature Range: -40°C ~ 85°C
Features: 56800 series Microcontroller IC 16-Bit 80MHz 20KB (10K x 16) FLASH 48-LQFP (7x7)
Core Processor: 56800
Speed: 80MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 20KB (10K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSP56
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 20KB Embedded Microcontroller MCU - 685-DSP56F801FA80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 20KB Embedded Microcontroller MCU
685-DSP56F801FA80
16-bit 16BIT 20KB Embedded Microcontroller MCU 685-DSP56F801FA80
IC MCU 16BIT 20KB FLASH 48LQFP Product overview: DSP56F801FA80 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F801FA80 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 20KB FLASH 48LQFP Product overview: DSP56F801FA80 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 20KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 20KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSP56F801FA80 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - DSP56F801FA80 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSP56F801FA80
Embedded - Microcontrollers DSP56F801FA80
IC MCU 16BIT 20KB FLASH 48LQFP

IC MCU 16BIT 20KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 917611-DSP56F801FA80 685-DSP56F801FA80 DSP56F801FA80
Product Name Embedded - Embedded - Microcontrollers - DSP56F801FA80 16-bit 16BIT 20KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 80 MHz
RAM 20 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers