Rochester Electronics 8-bit 8BIT Embedded Microcontroller MCU EN80C31BH-1

Description
80C31BH - Microcontroller, 8-Bit
Request a Quote Datasheet
Description
80C31BH - Microcontroller, 8-Bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EN80C31BH-1 - Rochester Electronics
Newburyport, MA, United States
80C31BH - Microcontroller, 8-Bit

80C31BH - Microcontroller, 8-Bit

Supplier's Site Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-EN80C31BH-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-EN80C31BH-1
8-bit 8BIT Embedded Microcontroller MCU 685-EN80C31BH-1
IC MCU 8BIT ROMLESS 44PLCC Product overview: EN80C31BH-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C31BH-1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: EN80C31BH-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EN80C31BH-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1022500-EN80C31BH-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1022500-EN80C31BH-1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1022500-EN80C31BH-1
Win Source Part Number: 1022500-EN80C31BH-1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: 80C31 Speed: 16MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: Serial Port Number of I/O: 32 Program Memory Type: ROMless RAM Size: 128 x 8 Oscillator Type: External, Internal Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-EN80C31BH-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1022500-EN80C31BH-1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: 80C31
Speed: 16MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: Serial Port
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 128 x 8
Oscillator Type: External, Internal
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-EN80C31BH-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Microcontrollers - EN80C31BH-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EN80C31BH-1
Microcontrollers EN80C31BH-1
80C31 - Microcontroller IC 8-Bit 16MHz ROMless 44-PLCC

80C31 - Microcontroller IC 8-Bit 16MHz ROMless 44-PLCC

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EN80C31BH-1 685-EN80C31BH-1 1022500-EN80C31BH-1 EN80C31BH-1
Product Name 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Rochester Active Removed; Obsolete
Package Type PLCC; Other; PLCC Other; Bulk Other; 44-LCC (J-Lead)
RAM 0.1280 KB 0.1280 KB 0.1280 KB
Supply Voltage 4 to 6 volts 4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details