Rochester Electronics 8-bit 16KB 5V Embedded Microcontroller MCU DS87C520-MNL

Description
MCU 8-bit 87C 8051 CISC 16KB EPROM 5V 40-Pin PDIP W Product overview: DS87C520-MNL from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS87C520-MNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit 87C 8051 CISC 16KB EPROM 5V 40-Pin PDIP W Product overview: DS87C520-MNL from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS87C520-MNL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 5V Embedded Microcontroller MCU - 685-DS87C520-MNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 5V Embedded Microcontroller MCU
685-DS87C520-MNL
8-bit 16KB 5V Embedded Microcontroller MCU 685-DS87C520-MNL
MCU 8-bit 87C 8051 CISC 16KB EPROM 5V 40-Pin PDIP W Product overview: DS87C520-MNL from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS87C520-MNL can be used for catalog matching and distributor lookup.

MCU 8-bit 87C 8051 CISC 16KB EPROM 5V 40-Pin PDIP W Product overview: DS87C520-MNL from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS87C520-MNL can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DS87C520-MNL - 917475-DS87C520-MNL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DS87C520-MNL
917475-DS87C520-MNL
Embedded - Embedded - Microcontrollers - DS87C520-MNL 917475-DS87C520-MNL
Manufacturer: Maxim Integrated Win Source Part Number: 917475-DS87C520-MNL Series: 87C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-PDIP Core Processor: 8051 Speed: 33MHz Package: 40-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI, SIO, UART/USART Peripherals: Power-Fail Reset, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 10 HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 917475-DS87C520-MNL
Series: 87C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 40-PDIP
Core Processor: 8051
Speed: 33MHz
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI, SIO, UART/USART
Peripherals: Power-Fail Reset, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 10
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - DS87C520-MNL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DS87C520-MNL
Embedded - Microcontrollers DS87C520-MNL
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DS87C520-MNL 917475-DS87C520-MNL DS87C520-MNL
Product Name 8-bit 16KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DS87C520-MNL Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz
RAM 16 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details