ELANSC300 - Microcontroller, 32-Bit CPU
IC MCU Product overview: ELANSC300-33VC from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33VC can be used for catalog matching and distributor lookup.
Manufacturer: Advanced Micro Devices
Win Source Part Number: 933138-ELANSC300-33V
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Am386®SXLV series Microcontroller IC 32-Bit 33MHz - ROMless 208-TQFP (28x28)
Core Processor: Am386®SXLV
Speed: 33MHz
Package: Bulk
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: UART/USART
Peripherals: DMA, LCD
Program Memory Type: ROMless
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 208-TQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
IC MCU 32BIT ROMLESS 208TQFP
IC MCU
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ELANSC300-33VC | 685-ELANSC300-33VC | 933138-ELANSC300-33VC | ELANSC300-33VC | ELANSC300-33VC | ELANSC300-33VC | ELANSC300-33VC |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ELANSC300-33VC | Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | ||||
| Life Cycle Stage | Rochester Active | Active | Active | ||||
| Package Type | QFP; Other; QFP208 | Other; Bulk | QFP; TQFP; Other; 208-TQFP (28x28) | ||||
| Clock Speed | 33 MHz |