Rochester Electronics Embedded - Embedded - Microcontrollers - FS32K144HAT0MMHT FS32K144HAT0MMHT

Description
Manufacturer: NXP Win Source Part Number: 919326-FS32K144HAT0M MHT Series: S32K Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 89 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b SAR; D/A1x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-MAPBGA (11x11) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 919326-FS32K144HAT0M MHT Series: S32K Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 89 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b SAR; D/A1x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-MAPBGA (11x11) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - FS32K144HAT0MMHT - 919326-FS32K144HAT0MMHT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - FS32K144HAT0MMHT
919326-FS32K144HAT0MMHT
Embedded - Embedded - Microcontrollers - FS32K144HAT0MMHT 919326-FS32K144HAT0MMHT
Manufacturer: NXP Win Source Part Number: 919326-FS32K144HAT0M MHT Series: S32K Operating Temperature Range: -40°C ~ 125°C (TA) Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11) Core Processor: ARM® Cortex®-M4F Speed: 80MHz Package: Bulk Package: 100-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 89 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x12b SAR; D/A1x8b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-MAPBGA (11x11) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 919326-FS32K144HAT0MMHT
Series: S32K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
Core Processor: ARM® Cortex®-M4F
Speed: 80MHz
Package: Bulk
Package: 100-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 89
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x12b SAR; D/A1x8b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-MAPBGA (11x11)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - FS32K144HAT0MMHT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
FS32K144HAT0MMHT
Embedded - Microcontrollers FS32K144HAT0MMHT
IC MCU 32B 512KB FLASH 100MAPBGA

IC MCU 32B 512KB FLASH 100MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 919326-FS32K144HAT0MMHT FS32K144HAT0MMHT
Product Name Embedded - Embedded - Microcontrollers - FS32K144HAT0MMHT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz
RAM 512 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C167CRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers