Manufacturer: Renesas Electronics America
Win Source Part Number: 920056-HD4074618FS
Series: *
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
MICROCONTROLLER, 4-BIT, OTPROM
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 920056-HD4074618FS | HD4074618FS |
| Product Name | Embedded - Embedded - Microcontrollers - HD4074618FS | Embedded - Microcontrollers |
| Data Bus | 4 Bit |