Rochester Electronics Embedded - Embedded - Microcontrollers - ELANSC310-33KI ELANSC310-33KI

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 933140-ELANSC310-33K I Operating Temperature Range: -40°C ~ 85°C (TC) Features: Am386®SXLV series Microcontroller IC 32-Bit 33MHz - ROMless 208-PQFP (28x28) Core Processor: Am386®SXLV Speed: 33MHz Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 933140-ELANSC310-33K I Operating Temperature Range: -40°C ~ 85°C (TC) Features: Am386®SXLV series Microcontroller IC 32-Bit 33MHz - ROMless 208-PQFP (28x28) Core Processor: Am386®SXLV Speed: 33MHz Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ELANSC310-33KI - 933140-ELANSC310-33KI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ELANSC310-33KI
933140-ELANSC310-33KI
Embedded - Embedded - Microcontrollers - ELANSC310-33KI 933140-ELANSC310-33KI
Manufacturer: Advanced Micro Devices Win Source Part Number: 933140-ELANSC310-33K I Operating Temperature Range: -40°C ~ 85°C (TC) Features: Am386®SXLV series Microcontroller IC 32-Bit 33MHz - ROMless 208-PQFP (28x28) Core Processor: Am386®SXLV Speed: 33MHz Package: Bulk Package: 208-BFQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 933140-ELANSC310-33KI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: Am386®SXLV series Microcontroller IC 32-Bit 33MHz - ROMless 208-PQFP (28x28)
Core Processor: Am386®SXLV
Speed: 33MHz
Package: Bulk
Package: 208-BFQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: UART/USART
Peripherals: DMA, LCD
Program Memory Type: ROMless
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ELANSC310-33KI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ELANSC310-33KI
Embedded - Microcontrollers ELANSC310-33KI
IC MCU 32BIT ROMLESS 208PQFP

IC MCU 32BIT ROMLESS 208PQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 933140-ELANSC310-33KI ELANSC310-33KI
Product Name Embedded - Embedded - Microcontrollers - ELANSC310-33KI Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 33 MHz
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details