ELANSC300 - Microcontroller, 32-Bit CPU
Win Source Part Number: 995661-ELANSC300-33K
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: Am386®SXLV
Speed: 33MHz
Package: Bulk
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: UART/USART
Peripherals: DMA, LCD
Program Memory Type: ROMless
Oscillator Type: External, Internal
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Rochester Electronics, LLC
Other Names: AMDREIELANSC300-33KC
RoHS Status: Not applicable
IC MCU 32BIT ROMLESS Product overview: ELANSC300-33KC-G from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ELANSC300-33KC-G
Am386®SXLV - Microcontroller IC 32-Bit Single-Core 33MHz ROMless
IC MCU 32BIT ROMLESS
IC MCU 32BIT ROMLESS
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ELANSC300-33KC-G | 995661-ELANSC300-33KC-G | 685-ELANSC300-33KC-G | ELANSC300-33KC-G | ELANSC300-33KC-G | ELANSC300-33KC-G |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Package Type | QFP; Other; MQFP208 | Other; Bulk |