Rochester Electronics Embedded - Embedded - Microcontrollers - ELANSC310-25VC ELANSC310-25VC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 933139-ELANSC310-25V C Operating Temperature Range: 0°C ~ 70°C (TA) Features: Am386®SXLV series Microcontroller IC 32-Bit 25MHz - ROMless 208-TQFP (28x28) Core Processor: Am386®SXLV Speed: 25MHz Package: Bulk Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 933139-ELANSC310-25V C Operating Temperature Range: 0°C ~ 70°C (TA) Features: Am386®SXLV series Microcontroller IC 32-Bit 25MHz - ROMless 208-TQFP (28x28) Core Processor: Am386®SXLV Speed: 25MHz Package: Bulk Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ELANSC310-25VC - 933139-ELANSC310-25VC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ELANSC310-25VC
933139-ELANSC310-25VC
Embedded - Embedded - Microcontrollers - ELANSC310-25VC 933139-ELANSC310-25VC
Manufacturer: Advanced Micro Devices Win Source Part Number: 933139-ELANSC310-25V C Operating Temperature Range: 0°C ~ 70°C (TA) Features: Am386®SXLV series Microcontroller IC 32-Bit 25MHz - ROMless 208-TQFP (28x28) Core Processor: Am386®SXLV Speed: 25MHz Package: Bulk Package: 208-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, LCD Program Memory Type: ROMless Oscillator Type: External, Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 208-TQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 933139-ELANSC310-25VC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Am386®SXLV series Microcontroller IC 32-Bit 25MHz - ROMless 208-TQFP (28x28)
Core Processor: Am386®SXLV
Speed: 25MHz
Package: Bulk
Package: 208-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: UART/USART
Peripherals: DMA, LCD
Program Memory Type: ROMless
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 208-TQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ELANSC310-25VC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ELANSC310-25VC
Embedded - Microcontrollers ELANSC310-25VC
IC MCU 32BIT ROMLESS 208TQFP

IC MCU 32BIT ROMLESS 208TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 933139-ELANSC310-25VC ELANSC310-25VC
Product Name Embedded - Embedded - Microcontrollers - ELANSC310-25VC Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details